The PBB Series of Bud push button enclosures are a sleek design for any push button requiring outdoor use. Rated at IP67, these enclosures can give you peace of mind in environments where weather is a concern. All models are highly reliable and excellent quality.
⢠Design: 1 to 4 holes available. ⢠4 way keyed. ⢠Material: Polycarbonate. ⢠Good chemical resistance. ⢠Continuous gasket
Series = PBB
Cutout Diameter = 30.99mm
Number of Cutouts = 1
Enclosure Colour = Grey
IP Rating = IP67
Length = 80.16mm
Width = 110mm
Depth = 85mm
Dimensions = 80.16 x 110 x 85 mm
For Use With = 22 mm Push Button, 30 mm Push Button
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 1134548 |
Type | Pushbutton Enclosures |
Length | 3.16 inch (80.16 mm) |
Width | 4.33 inch (110 mm) |
NEMA Rating | NEMA Enclosures |