Key Features:
Photo Features
Internal featutes of non-battery version (in black). This version has two removable end panels.
Internal features of battery version (in gray). This version has one removable end panel.
Battery versions include our long-life three point battery door.
Battery compartment includes (2) clips for (2) 9V (PP3) batteries.
Battery compartment includes (8) clips for (4) AA batteries.
Replacement Screws & Accessories
Screws
Replacement assembly machine screws sold in packs of 100.
Self tapping PC board mounting screws sold in packs of 50 and 100
Belt Clips
Extra Battery Clip Kits
Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 8.268" L x 3.937" W (210.00mm x 100.00mm) X 1.260" (32.00mm)
The Hammond T shape enclosure with soft sides is ergonomically designed for handheld comfort and is ideally suited to house instrument or mobile data applications that require a keypad and display. This handheld case is moulded from flame retardant ABS plastic and carries a UL flammability rating of 94V-0. Available with either a black, RAL 9011 colour housing or a grey, RAL 7035 colour housing.
Both the display and keyboard areas are recessed for membrane devices. Moulded from flame retardant ABS plastic, choice of black (RAL 9011) or grey (RAL 7035) - material carries a UL flammability rating of 94V-0. Handheld section of enclosure has a dark grey (RAL 7012) soft sided plastic grip. Enclosure is assembled with M3-0.5x18mm Philips machine screws, threaded into integral brass bushings. Integral brass bushings are factory inserted into top half of the enclosure. Lap joint construction provides protection against access of dust and splashing water, IP54. PCB mounts are moulded into the top and bottom halves of the case. Available with or without a battery door/compartment. Contains either one or two removable end panels for easy modification . Bottom half of enclosure has a moulded label recess on the back, 56x42mm
Body Material = ABS
External Length = 210 mm
External Width = 100 mm
External Height = 32 mm
External Dimensions = 210 x 100 x 32mm
IP Rating = IP54
Colour = Black
Series = 1553T
Keypad Recess = Yes
Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 1553TBK | HM1341-ND | 7709331 |
Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Boxes | |
Type | Electronic and Instrument Enclosures | Junction Box | |
Length | 8.27 inch (210 mm) | 8.27 inch (210 mm) | 8.27 inch (210 mm) |
Width | 3.94 inch (100 mm) | 3.94 inch (100 mm) | 3.94 inch (100 mm) |
Depth | 1.26 inch (32 mm) | 1.26 inch (32 mm) | 1.26 inch (32 mm) |
Material | ABS Plastic | ABS | ABS |