Pentair, Inc. Pull/Junction Box A10R104GV

Description
" STEEL MATERIAL GALVANIZED FINISH 10 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (3/4 TO 1 INCH), (2) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 5 KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 A90G3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A10R104GV - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A10R104GV
Pull/Junction Box A10R104GV
" STEEL MATERIAL GALVANIZED FINISH 10 INCH 10 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (3/4 TO 1 INCH), (2) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 5 KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 A90G3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 10 INCH
  • 10 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • (2) (3/4 TO 1 INCH), (2) (1/2 TO 3/4 INCH), (1) (1 TO 1-1/4 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • A90G3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A10R104GV
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

CBT2-M12-M12 2-channel triaxial accelerometer termination box - CBT2-M12-M12 - Wilcoxon Sensing Technologies
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
22mm Enclosure 800F PB - 800F-1MM3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details