Pentair, Inc. Datacommunication Cabinet EWMW602425

Description
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 25.09 INCH D X 60.04 INCH H SIZE RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 32 RACK(S) ACCESSPLUS[TM] II BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - EWMW602425 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EWMW602425
Datacommunication Cabinet EWMW602425
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 25.09 INCH D X 60.04 INCH H SIZE RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 32 RACK(S) ACCESSPLUS[TM] II BRAND "

"

  • CABINET WITH WALL TYPE
  • 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL
  • 23.62 INCH W X 25.09 INCH D X 60.04 INCH H SIZE
  • RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • DATA/TELECOMMUNICATION EQUIPMENT APPLICATION
  • WALL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • (20) #10-32 TPI SCREW MOUNTING HARDWARE
  • (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE
  • DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR
  • 32 RACK(S)
  • ACCESSPLUS[TM] II BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EWMW602425
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure for Removable Mass Storage Modules - XPand6902 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Length 5.1 inch (130 mm)
Width 5.53 inch (140 mm)
Depth 1.65 inch (41.91 mm)
View Details
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details
Belden Consolidation/MDU Enclosures - Consolidation Enclosures - Belden Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details