O-Z/Gedney Pull/Junction Box YT-080806

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH FLUSH MOUNTING NEMA 1/2/5 ENCLOSURE CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE INDOOR SERVICE TYPE APPLICATION PEDESTRIAN TRAFFIC ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YT-080806 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YT-080806
Pull/Junction Box YT-080806
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH FLUSH MOUNTING NEMA 1/2/5 ENCLOSURE CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE INDOOR SERVICE TYPE APPLICATION PEDESTRIAN TRAFFIC ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT PANEL NONE YT MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • FLUSH MOUNTING
  • NEMA 1/2/5 ENCLOSURE
  • CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED, SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • APPLICATION PEDESTRIAN TRAFFIC
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, FALLING DIRT, RAIN, SLEET, WINDBLOWN DUST
  • INSIDE DIMENSION 8 INCH WIDTH X 8 INCH DEPTH X 6 INCH HEIGHT
  • PANEL NONE
  • YT MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YT-080806
Product Name Pull/Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure for Removable Mass Storage Modules - XPand6902 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Length 5.1 inch (130 mm)
Width 5.53 inch (140 mm)
Depth 1.65 inch (41.91 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Stainless Steel Box Latch-Hinged Type - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
 - 1325378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.35 inch (85 mm)
Width 1.3 inch (33 mm)
View Details