These Spacial CRN enclosures from Schneider Electric have a steel monobloc construction with a punched steel door. The sides are made from a single folded section and the back is welded with a double profile to form a protected sealed area. The Spacial CRN is painted externally and internally with a textured light grey RAL 7035 epoxy-polyester resin.
The Spacial CRN enclosures are designed for electrical distribution, industrial automation and industrial control.
4 wall fixing drill holes sealed with plastic plugs to ensure the degree of protection. Direct cable entry. Built in cable entry plate, flush with the back of the enclosure (without foamed in gasket to facilitate machining). Easy to equip with 4 welded back studs. Monobloc construction with a punched metal door. Foamed in polyurethane gasket on the doors. Easily reversible door, fixed with metal hinges allowing the door to open to 120°. Welded earth studs on door and body. IP66 protection. IK10 shock resistant. RoHS compliant
External Height = 700 mm
External Width = 500 mm
External Depth = 200mm
External Dimensions = 700 x 500 x 200mm
Body Material = Steel
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Double Bar
Gland Plate = Yes
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 7079218 | 85R2164 |
Product Name | Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric | |
Type | Junction Box | |
Length | 27.56 inch (700 mm) | 27.56 inch (700 mm) |
Width | 19.69 inch (500 mm) | 19.69 inch (500 mm) |
Depth | 7.87 inch (200 mm) | 7.87 inch (200 mm) |
Material | Steel | Steel; Steel |