ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 97F9448 |
Product Name | Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond |
Type | Electronic and Instrument Enclosures |
Length | 9 inch (229 mm) |
Width | 12.01 inch (305 mm) |
Depth | 7.99 inch (203 mm) |