Providing outstanding protection against corrosion and the elements, the clean lines and molded, embossed design of ULTRX fiberglass enclosures make them the most stylish and aesthetically pleasing of their class. These enclosures feature hidden hinges, a padlocking capability for security, and flexible internal mounting options.
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass;
nVent Electric | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | UU606030W | 92F4982 |
Product Name | ULTRX, Type 4X | Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman |
Material | Fiberglass | Fiberglass; Fiberglass |
NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures |
Length | 24.61 inch (625 mm) | |
Width | 24.09 inch (612 mm) |