ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:127mm; External Depth - Metric:432mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 83F8938 |
Product Name | Enclosure, Utility, Aluminium; Enclosure Type Hammond |
Length | 4 inch (102 mm) |
Width | 5 inch (127 mm) |
Depth | 17.01 inch (432 mm) |
Material | Aluminum; Aluminum |