The versatile Interscale M standard series is an electronics case designed for 19in. and desktop applications (can be DIN rail mounted with the aid of an accessory clip). The case is available in 40 different sizes, 21 with solid side panels and 19 with perforated panels on both sides. The case consists of four elements, a robust U-shaped body, front and rear panels and a cover. The Interscale M has removable front and rear panels for quick and easy installation and can be assembled or dismantled with just two screws. The integral EM protection is achieved by means of interlocking case walls, and is assured even with perforated side panels at roughly 20dB up to 2GHz. There are many application possibilities for the Interscale M, such as fan free fieldbus enclosures, single-board computers or ARM modules, mobile diagnosis or therapeutic equipment for medical systems, PC-based point-of-sale (POS) systems, video monitoring for building services and peripheral control units for industrial applications. Accessories include mounting plates, mounting plates with fan, fan with holder, PCB support for mounting plate, assembly/disassembly
Quick and easy assembly/disassembly
Rack Units = 1U
External Dimensions = 44 x 133 x 133mm
External Height = 44 mm
External Width = 133 mm
External Depth = 133mm
Colour = Grey
External Case Material = Steel
Range = Interscale M
Front Panel Material = Aluminium
Series = Interscale M
DESK TOP ENCLOSURE, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:43.94mm; External Width - Metric:133mm; External Depth - Metric:133mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 8104267 | 83X9432 |
Product Name | Desk Top Enclosure, Steel, Grey; Enclosure Type Nvent Schroff | |
Type | Rack Enclosures | |
Length | 1.73 inch (44 mm) | 1.73 inch (43.94 mm) |
Width | 5.24 inch (133 mm) | 5.24 inch (133 mm) |
Depth | 5.24 inch (133 mm) | 5.24 inch (133 mm) |