Box Metal, Aluminum Unpainted End Panel(s) 4.130" L x 2.680" W (104.90mm x 68.07mm) X 1.660" (42.16mm)
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Shielded Aluminum Box Size F Unfinished, Flat Head Screw, Extruded Aluminum Alloy Housing
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.
Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 501-2054-ND | 35F3516 | 70198008 |
Product Name | Boxes | Box, Shielded, Aluminium; Enclosure Type Pomona | Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in. |
Type | Junction Box | Electronic and Instrument Enclosures | |
Length | 4.13 inch (105 mm) | 4.13 inch (105 mm) | |
Width | 2.68 inch (68.07 mm) | 2.68 inch (68 mm) |