ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:125mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 53K7810 |
Product Name | Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond |
Type | Electronic and Instrument Enclosures |
Length | 1.2 inch (30.48 mm) |
Width | 4.92 inch (125 mm) |
Depth | 8.66 inch (220 mm) |