nVent Electric Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X A36H3612GQRLP

Description
A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X - A36H3612GQRLP - nVent Electric
St. Louis Park, MN, United States
Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X
A36H3612GQRLP
Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X A36H3612GQRLP
A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.

A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.

Supplier's Site Datasheet
 - 9043302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoffman Type 4X Fibreglass Wall Mount Enclosures. The enclosure has a padlockable polyester latch for extra security. The fibreglass reinforced material has excellent temperature and chemical resistance qualities and exhibits outstanding physical properties. • Fibreglass reinforced material has excellent temperature and chemical resistance qualities. • Quick-release latch versions feature fiberglass-reinforce d polyester latches with integral Type 316L stainless steel padlocking hasp. • Seams are sealed, no holes or knockouts. • Gasket assures water tight & dust tight seal. • Fibreglass material is easily punched, drilled, filed or sawn. • Data pocket is high impact thermoplastic. • Copper flashed steel collar studs for mounting optional panels and terminal block kits. • A range of stainless steel, aluminium & composite panels available External Height = 921 mm External Width = 921 mm External Depth = 305mm External Dimensions = 921 x 921 x 305mm Body Material = Glass Reinforced Plastic Transparent Door = No IP Rating = IP66 Chassis Plate = No Door Lock Type = Quick Release Lock Gland Plate = No

Hoffman Type 4X Fibreglass Wall Mount Enclosures. The enclosure has a padlockable polyester latch for extra security. The fibreglass reinforced material has excellent temperature and chemical resistance qualities and exhibits outstanding physical properties.
• Fibreglass reinforced material has excellent temperature and chemical resistance qualities. • Quick-release latch versions feature fiberglass-reinforced polyester latches with integral Type 316L stainless steel padlocking hasp. • Seams are sealed, no holes or knockouts. • Gasket assures water tight & dust tight seal. • Fibreglass material is easily punched, drilled, filed or sawn. • Data pocket is high impact thermoplastic. • Copper flashed steel collar studs for mounting optional panels and terminal block kits. • A range of stainless steel, aluminium & composite panels available
External Height = 921 mm
External Width = 921 mm
External Depth = 305mm
External Dimensions = 921 x 921 x 305mm
Body Material = Glass Reinforced Plastic
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Quick Release Lock
Gland Plate = No

Supplier's Site
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman - 06B5651 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
06B5651
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman 06B5651
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:921mm; External Width - Metric:921mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:921mm; External Width - Metric:921mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  nVent Electric RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A36H3612GQRLP 9043302 06B5651
Product Name Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
Length 36 inch (914 mm) 36.26 inch (921 mm) 36.26 inch (921 mm)
Width 36 inch (914 mm) 36.26 inch (921 mm) 36.26 inch (921 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm) 12.01 inch (305 mm)
Material Fiberglass Glass Reinforced Plastic Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Belden Swing-Out Wall Mount Racks - XWR-3619-18 - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
Enclosure for Removable Mass Storage Modules - XPand6902 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Length 5.1 inch (130 mm)
Width 5.53 inch (140 mm)
Depth 1.65 inch (41.91 mm)
View Details