Electrical Enclosures 2.52x2.28x1.38" BLK ALUM IP68 NEMA 6, 6P
Box Metal, Aluminum Black Cover Included 2.520" L x 2.270" W (64.01mm x 57.66mm) X 1.378" (35.00mm)
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP67, IP68; Body Color:BlackRoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | AN-2801-AB | 377-2317-ND | 72Y0578 |
Product Name | Electrical Enclosures | Boxes | Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries |
Type | Electronic and Instrument Enclosures | Junction Box | |
Length | 2.52 inch (64 mm) | 2.52 inch (64.01 mm) | 1.38 inch (35.05 mm) |
Width | 2.28 inch (58 mm) | 2.27 inch (57.66 mm) | 2.28 inch (58 mm) |
NEMA Rating | NEMA Enclosures | Type 4X; Type 6; Type 6P; Type 12; Type 13 | NEMA Enclosures |
Features | RoHS Compliant |