Housing Plastic, Polycarbonate Black Cover Included 5.709" L x 1.850" W (145.00mm x 47.00mm) X 4.921" (125.00mm)
ENCLOSURE, DEV BRD, 145MM X 125MM X 47MM; For Use With:Development Boards; External Height:47mm; External Width:125mm; External Depth:145mm; Enclosure Material:Polycarbona
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 277-16271-ND | 45AC8144 |
Product Name | Boxes | Enclosure, Dev Brd, 145Mm X 125Mm X 47Mm; For Use With Phoenix Contact |
Type | Junction Box | |
Length | 5.71 inch (145 mm) | 1.85 inch (47 mm) |
Width | 1.85 inch (46.99 mm) | 4.92 inch (125 mm) |