Flush Handles are optional for any solid, window or disconnect door that includes 3-point latching, except Voice/Data and Colocation cabinets. They are ergonomically designed to provide style and function in a low profile. The handle is die-cast zinc finished with RAL 9005 textured black polyester powder paint. Provision to add your logo is included. Handle can be installed to rotate either clockwise or counterclockwise. Handle with Screwdriver DefeaterEnclosure security is provided by the integrated tool-to-open feature that releases the handle when rotated, allowing access to the enclosure.Handle with KeylockKeylock feature locks the handle to provide security for the enclosure. When the key is in the unlocked position, the pushbutton releases the handle to provide access to the enclosure. Two keys are furnished.Handle for PadlockPadlocking Handle provides security when using up to a 5/16 padlock. Pushbutton releases the handle to provide access to the enclosure.Handle with DIN Profile ProvisionDIN Flush Handle is provided with the option to add your DIN profile lock or to accept Hoffman DIN profile lock PDKL (order separately).
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | PFHKBL |
Product Name | Flush Swing Handles |
Material | Steel |