UL listed, swing out center section, provisions for 2 fans, reversible
Great Lakes Case & Cabinet Co., Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | QGL-WM-48WM |
Product Name | Wall Mount Enclosures |
Type | Rack Enclosures |
Shape | Rectangular |
Length | 48 inch (1219 mm) |
Width | 21.25 inch (540 mm) |