Ensto Cubo S is a series of small to medium size enclosures available with knockouts or plain sides. The base of the enclosures is equipped with unique slots for printed circuit boards.
Ensto USA | |
---|---|
Product Category | Industrial Enclosures |
Product Number | SPCK081310G.U |
Product Name | Polycarbonate Electrical Enclosure |
Type | Electronic and Instrument Enclosures |
Length | 5.16 inch (131 mm) |
Width | 10.16 inch (258 mm) |
Depth | 15.08 inch (383 mm) |