Ensto Cubo S is a series of small to medium size enclosures available with knockouts or plain sides. The base of the enclosures is equipped with unique slots for printed circuit boards.
Ensto USA | |
---|---|
Product Category | Industrial Enclosures |
Product Number | SPCK131308T.U |
Product Name | Polycarbonate Electrical Enclosure |
Type | Electronic and Instrument Enclosures |
Length | 9.69 inch (246 mm) |
Width | 11.73 inch (298 mm) |
Depth | 15.87 inch (403 mm) |