The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure.
Eldon Enclosures | |
---|---|
Product Category | Industrial Enclosures |
Product Number | MAS0804030R5 |
Product Name | Wall Mounted Enclosure |
Type | Modular enclosure |
Length | 31.5 inch (800 mm) |
Width | 15.75 inch (400 mm) |
Depth | 11.81 inch (300 mm) |
Material | Steel |