The stainless steel single door wall mounted enclosure range, ASR, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This enclosure range is well suited for industries such as food and beverage and pharmaceuticals, as well as almost all other environments, grade dependant.
Eldon Enclosures | |
---|---|
Product Category | Industrial Enclosures |
Product Number | ASR0808030 |
Product Name | Wall Mounted Enclosure |
Type | Modular enclosure |
Length | 31.5 inch (800 mm) |
Width | 31.5 inch (800 mm) |
Depth | 11.81 inch (300 mm) |
Material | Steel - Stainless |