Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Junction Boxes 1414N4SSK

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13. CSA Type 3R, 4, 4X, 12 and 13. Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Lift-Off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4SSA - 4.00 4.00 3.00 - 1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88 1414N4SSG - 8.00 6.00 3.50 6.75 4.88 1414N4SSE - 6.00 6.00 4.00 4.88 4.88 1414N4SSI - 10.00 8.00 4.00 8.75 6.88 1414N4SSK - 12.00 10.00 5.00 10.75 8.88 1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88 1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Junction Boxes - 1414N4SSK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Junction Boxes
1414N4SSK
Electrical - Stainless Steel - Junction Boxes 1414N4SSK
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13. CSA Type 3R, 4, 4X, 12 and 13. Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Lift-Off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4SSA - 4.00 4.00 3.00 - 1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88 1414N4SSG - 8.00 6.00 3.50 6.75 4.88 1414N4SSE - 6.00 6.00 4.00 4.88 4.88 1414N4SSI - 10.00 8.00 4.00 8.75 6.88 1414N4SSK - 12.00 10.00 5.00 10.75 8.88 1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88 1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.

Standards

  • UL 508A Type 3R, 4, 4X, 12 and 13.
  • CSA Type 3R, 4, 4X, 12 and 13.
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 14 gauge 304 stainless steel.
  • Smooth, continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Lift-Off cover is secured with stainless steel clamps and screws.
  • Seamless poured-in place gasket.
  • All models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Door Clamping Hardware
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414N4SSA - 4.00 4.00 3.00 -
1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88
1414N4SSG - 8.00 6.00 3.50 6.75 4.88
1414N4SSE - 6.00 6.00 4.00 4.88 4.88
1414N4SSI - 10.00 8.00 4.00 8.75 6.88
1414N4SSK - 12.00 10.00 5.00 10.75 8.88
1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88
1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4SSK
Electrical Enclosures 1414N4SSK
Electrical Enclosures Clamp Cover w/Panel NEMA4X 304SS 8x6x3.5

Electrical Enclosures Clamp Cover w/Panel NEMA4X 304SS 8x6x3.5

Supplier's Site Datasheet
Boxes - 1414N4SSK-ND - DigiKey
Thief River Falls, MN, United States
Box Metal, Stainless Steel Natural Cover Included 12.000" L x 10.000" W (304.80mm x 254.00mm) X 5.000" (127.00mm)

Box Metal, Stainless Steel Natural Cover Included 12.000" L x 10.000" W (304.80mm x 254.00mm) X 5.000" (127.00mm)

Supplier's Site Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. VAST STOCK CO., LIMITED DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4SSK 1414N4SSK 1414N4SSK-ND
Product Name Electrical - Stainless Steel - Junction Boxes Electrical Enclosures Boxes
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures Junction Box
Length 12 inch (305 mm) 12 inch (305 mm) 12 inch (305 mm)
Width 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Depth 5 inch (127 mm) 5 inch (127 mm)
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Junction Boxes - CSG484812 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Electrical - Commercial - Splitter Boxes - CSB70 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
3 suppliers