Box Metal, Steel Gray Hinged Door, Lid 6.000" L x 4.000" W (152.40mm x 101.60mm) X 4.000" (101.60mm)
Electrical Enclosures NEMA12 Piano Hinged Steel/No Inner Panel
DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 1414PHC4LP-ND | 1414PHC4LP |
Product Name | Boxes | Electrical Enclosures |
Type | Junction Box | Electronic and Instrument Enclosures |
Length | 6 inch (152 mm) | 6 inch (152 mm) |
Width | 4 inch (102 mm) | 4 inch (102 mm) |
Depth | 4 inch (102 mm) | |
Material | Steel |