Key Features:
Accessories
Box Metal, Steel Blue U Shaped Pieces 11.750" L x 11.000" W (298.45mm x 279.40mm) X 5.500" (139.70mm)
Hammond Manufacturing Company Inc. | DigiKey | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 1426Q-B | HM2647-ND |
Product Name | Small Enclosures - General Purpose Metal | Boxes |
Type | Electronic and Instrument Enclosures | Junction Box |
Length | 11 inch (279 mm) | 11.75 inch (298 mm) |
Width | 11.7 inch (297 mm) | 11 inch (279 mm) |