CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Professional range of Hoffmann CONCEPT wall-mounted enclosures. Each enclosure is constructed from either 16 or 14 gauge steel. Available with either a solid door or clear polycarbonate window. All the enclosures feature a quarter turn latch with slotted inserts. The finishes of the enclosures are ANSI 61 grey or RAL 7035 light grey polyester powder paint. The enclosures are ideal for use in installations where dirt, dust, oil, water or other contaminants are present.
Quarter turn slotted latch. 16 or 14 gauge steel
External Height = 406 mm
External Width = 406 mm
External Depth = 254mm
External Dimensions = 406 x 406 x 254mm
Body Material = Steel
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Quarter Turn Slotted Latch
Gland Plate = No
Box Metal, Steel Gray Hinged Door, Lid 15.984" L x 15.984" W (406.00mm x 406.00mm) X 10.000" (254.00mm)
nVent Electric | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | CSD161610 | 9021996 | 1441-1424-ND |
Product Name | CONCEPT, Type 4 and 12 | Boxes | |
Length | 16 inch (406 mm) | 15.98 inch (406 mm) | 15.98 inch (406 mm) |
Width | 16 inch (406 mm) | 15.98 inch (406 mm) | 15.98 inch (406 mm) |
Depth | 10 inch (254 mm) | 10 inch (254 mm) | 10 inch (254 mm) |
Material | Steel | Steel | Steel |
NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures |