Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
304 S.S. - 316 S.S. - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88
1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88
1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88
1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88
1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88
1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88
1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88
1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88
1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88
1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88
1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88
1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88
Electrical Enclosures w/Hinged Clamp Door 6x4x6" N4X 304SS
Box Metal, Stainless Steel Natural Hinged Door, Lid 6.000" L x 6.000" W (152.40mm x 152.40mm) X 4.000" (101.60mm)
The 1414 series junction boxes have a body formed from 14 gauge 304 or 316 stainless steel. They have been designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. They are IP66 rated thus providing protection where nearby equipment may need to be hosed down or in applications where the environment is very wet such as outdoor applications. The cover and enclosure are natural stainless steel with a smooth brushed finish. The removable inner panel has been finished in a white powder coating.
⢠Formed from 14 gauge 304 or 316 stainless steel. ⢠Smooth, continuously welded seams. ⢠Welded brackets provide for enclosure mounting. ⢠Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. ⢠Seamless poured-in place gasket. ⢠All models include a removable 14 gauge inner panel. ⢠Tapped studs are provided for mounting inner panels. ⢠A bonding stud is provided on the door and a grounding stud is provided in the enclosure. ⢠RoHS compliant
External Height = 152 mm
External Width = 152 mm
External Depth = 102mm
External Dimensions = 152 x 152 x 102mm
Body Material = 304 Stainless Steel
Transparent Door = No
IP Rating = IP66
Chassis Plate = Yes
Door Lock Type = Clamp
Gland Plate = No
Stainless Steel Body and Cover, Wallmount Enclosures with Hinged and Clamped Cover
Hammond Manufacturing Company Inc. | VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 1414N4PHSSE | 1414N4PHSSE | 1414N4PHSSE-ND | 8673527 | 70166666 |
Product Name | Electrical - Stainless Steel - Junction Boxes | Electrical Enclosures | Boxes | Enclosure,Stainless Steel 304,NEMA 3R,4,4X,12,13,Hinged Cover,6Hx6Wx4D in | |
Type | Electronic and Instrument Enclosures; Junction Box | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
Length | 6 inch (152 mm) | 6 inch (152 mm) | 5.98 inch (152 mm) | 6 inch (152 mm) | |
Width | 6 inch (152 mm) | 6 inch (152 mm) | 6 inch (152 mm) | 5.98 inch (152 mm) | 6 inch (152 mm) |
Depth | 4 inch (102 mm) | 4 inch (102 mm) | 4.02 inch (102 mm) | 4 inch (102 mm) | |
Features | RoHS Compliant | Hinged Cover | Locking | Hinged Cover |