Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
30.5mm PB - 22.5mm PB - No. of - Enclosure
Part No. - Part No. - Holes - H - W - D
1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75
1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75
1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75
1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75
1435F - 1435MF - 4 7.25 6.25 3.00
1435H - 1435MH - 6 9.50 6.25 3.00
1435K - 1435MK - 9 9.50 8.50 3.00
1435O - 1435MO - 12 11.75 8.50 3.00
1435S - 1435MS - 16 11.75 10.75 3.00
¹ Not hinged
Box Metal, Steel Gray Hinged Door, Lid 11.750" L x 8.500" W (298.45mm x 215.90mm) X 3.000" (76.20mm)
Electrical Enclosures 12Hole 14Gauge Hinge 11.8x8.5x3" 22.5mm
Premium range of pushbutton enclosures from Hammond are designed to accept a comprehensive range of heavy duty oil tight pushbuttons, pushbuttons & pilot lights ensuring protection from dust, dirt, oil & water.
Oil resistant gasket and adhesive. Enclosure mounting made possible thanks to integral welded brackets. Premium look to the enclosure incorporating continuously welded seams. Larger options come equipped with an internal hinged covers, and holds the cover opening easing the wiring process. Bonding stud is located on the door along with a grounding stud located on the enclosure. Offered in various finishes including black & natural with a gray powder coating
Series = 1435
Cutout Diameter = 22.5mm
Number of Cutouts = 12
Enclosure Colour = Grey
Enclosure Material = Steel
IP Rating = IP54
Length = 223.77mm
Width = 306.32mm
Depth = 76.2mm
Dimensions = 223.77 x 306.32 x 76.2 mm
Hammond Manufacturing Company Inc. | DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 1435MO | 1435MO-ND | 1435MO | 8671051 |
Product Name | Electrical - Operator Interface - Pushbutton Enclosures | Boxes | Electrical Enclosures | |
Type | Electronic and Instrument Enclosures; Pushbutton Enclosures | Junction Box | Electronic and Instrument Enclosures | Pushbutton Enclosures |
Length | 11.75 inch (298 mm) | 11.75 inch (298 mm) | 8.81 inch (224 mm) | |
Width | 8.5 inch (216 mm) | 8.5 inch (216 mm) | 8.5 inch (216 mm) | 12.06 inch (306 mm) |
Depth | 3 inch (76.2 mm) | 3 inch (76.2 mm) | ||
Material | Steel |