Box Plastic, ABS Black Cover Included 4.380" L x 3.250" W (111.25mm x 82.55mm) X 1.600" (40.64mm)
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | SRW032-WRB-ND |
Product Name | Boxes |
Type | Junction Box |
Length | 4.38 inch (111 mm) |
Width | 3.25 inch (82.55 mm) |
Depth | 1.6 inch (40.64 mm) |
Material | ABS |