Case Plastic, Conductive Black Hinged Door, Lid 10.125" L x 8.125" W (257.18mm x 206.38mm) X 4.000" (101.60mm)
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 50190-ND |
Product Name | Boxes |
Type | Junction Box |
Length | 10.12 inch (257 mm) |
Width | 8.12 inch (206 mm) |