BOX ABS GRAY 9.500"L X 6.340"W
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | SRW091-WRIG-ND |
Product Name | Boxes |
Type | Junction Box |
Length | 9.5 inch (241 mm) |
Width | 6.34 inch (161 mm) |
Depth | 1.1 inch (27.94 mm) |
Material | ABS |