BASE MOUNT 22mm PB ENCLOSURES
Aluminum (52 mm height) Pressure Die Cast
Altech Corp. | Altech Corp. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 2010G13 | 2010G13 |
Product Name | PB Series Enclosures | Push Buttons/ Aluminum Enclosures for 22m Operators |
Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
Shape | Rectangular | Rectangular |
Length | 8.86 inch (225 mm) | 3.15 inch (80 mm) |
Width | 3.15 inch (80.01 mm) | 8.86 inch (225 mm) |
Depth | 2.05 inch (52.07 mm) | 0.0807 inch (2.05 mm) |