Enclosure, ABS, Gray with transparent cover, quick turn screws, smooth walls
Featuring an attractive, high-gloss finish, the TG enclosure series is manufactured from high-quality plastics, with a choice of ABS or polycarbonate for unsurpassed industrial quality. These high quality materials are impact and flame resistant as well as being halogen free. Rated to protection class IP 67, they are not only dustproof but also reliably protect installed electrical or electronic equipment against ingress of water during short-term submersion. The TG series therefore satisfies
the most demanding applications and provides sure protection in harsh industrial environments even for highly sensitive electronics.
• 16 Sizes Available
• IP67 (NEMA TYPE 4X)
• ABS or Polycarbonate
• Gray or Tinted Transparent Covers
• Smooth Sidewalls
• Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws
• Integral Cover Retainers
• Integral Mounting Studs in Base
• Recessed Cover for Label Inlays or Membrane Keypads
• Flame Resistant and Halogen Free
Altech Corp. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 101-512-01 | 70075004 |
Product Name | TG Series Enclosures | Enclosure;Box-Lid;Panel Mnt;ABS;GRAY;252x162x120mm;NEMA 4X;Clr Lid,Qk Trn Screws |
Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
Shape | Rectangular | |
Length | 9.92 inch (252 mm) | |
Width | 6.38 inch (162 mm) | |
Depth | 4.72 inch (120 mm) |