Allied Electronics, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
Product Name | Notes |
---|---|
Features: Vented and Locking Front Swing-Out Door Pre-Installed 80 CFM Cooling Fan Includes One 19" 1RU Mounting Bracket Removable Top Panel for Easy Access Black Powder Coat Micro Finish Mounting... | |
Heavy-Duty Knockdown Rack Cabinets Shipped in a flat pack container to insure damage free receipt. Simple assembly, using one bolt in each corner to lock the sides to the top... | |
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of... | |
Highly decorative and versatile, sloped plastic desktop enclosures. Light Gray UL94-HB Rated ABS Plastic Top and Bottom Covers Cable Access Panel in Rear Natural Finish Aluminum Sloped Panel PCB and... | |
NEMA 4X Fiberglass enclosures with Mounting bracket for Wall Mount Application. Durable and easy to machine Fiberglass Reinforced Plastic NFL version features stainless steel latch type lid closure Provides outstanding... | |
PBA Series Enclosures have been specifically designed to house open construction (suffix U) type POWERSTAT® Variable Transformers. These enclosures are constructed of heavy gauge sheet metal and are supplied completely... | |
QLINE® E NEMA rated enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility. Body is Impact resistant polycarbonate. Material is RAL 7035 light-gray inside and... | |
Style G has square corners and provisions for mounting horizontal and vertical PCBs. ABS plastic, UL 94-HB flammability rating, suggested service temperature –40° centigrade to +80° centigrade, available in Black... | |
The largest-sized QLINE® enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quickrelease latch options to... | |
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP... | |
These QLINE D enclosures are impact resistant polycarbonate. These enclosures are light-gray (RAL 7035) inside and out. Straight side walls permit ganging of multiple enclosures. | |
UL 508 Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X,... | |
Used for insulating and housing 22.5-mm pushbuttons in hostile environments, QLINE® D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance | |
Used for insulating and housing 30.5-mm pushbuttons in hostile environments, QLINE® D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance | |
Used to cover unused rack space in cabinets or open frame racks for a finished appearance. Can also be used for surface mounting small devices. Panels are flat with mounting... | |
Designed to House PC Boards — for Instrument Use Molded in Light Gray General Purpose ABS Plastic with a Light Texture (Front and Rear Panels Are Smooth) Material Carries a... | |
Designed to IP66 of IEC 529 and NEMA 1, 2, 4 and 4x specifications All plastic construction including hinge pins Comes complete with stainless steel wall mounting brackets and hardware... | |
Designed to IP66 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 specifications All plastic construction including hinge Comes complete with stainless steel wall mounting brackets and... | |
Designed to IP66 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 specifications All plastic construction including hinge pins Comes complete with stainless steel wall mounting brackets... | |
Heavy Duty, 16-Gauge Steel, 19" Table Top Rack Cabinet Panel Rails Are Infinitely Adjustable (Front to Back), Round Hole Punched for 10-32 Clip-Nuts to Full EIA Hole Centers (5⁄8-5⁄8-1⁄2 Inch... | |
Lightweight aluminum relay rack. Shipped knocked down. Easy to assemble with only 12 bolts. Front and Rear Flange is Drilled and Tapped (12-24) Universal EIA (5⁄8 -5⁄8 - 1⁄2 inch)... | |
Strong Construction Yet Light Weight Using All Aluminum Components Suitable for Desk Top or Rack Mount Shipped Knocked Down to Avoid Shipping Damage Extruded Aluminum Front, Rear and Side Panels... | |
Unique, Contemporary Styling with Rounded Corners and Edges Durable, Self-Extinguishing, ABS Plastic Material with UL94-5VA Flammability Rating Mar Resistant Textured Surface Internal PCB Mounting Bosses Base Is Securely Attached to... | |
Uses 1U (1.75") of Rack Space Adjustable Mounting Depth Choice of Unvented or Vented Versions 14 Gauge Steel Construction Weight Load Tested to 75 Pounds Rugged Textured Black Powder Paint... | |
Uses 2U (3.5") of Rack Space Adjustable Mounting Depth Choice of Unvented or Vented Versions 14 Gauge Steel Construction Weight Load Tested to 200 Pounds Rugged Textured Black Powder Paint... | |
0.125 in. Aluminum, Black, VALU⁄LINE Series, Rack Mount Chassis White Painted Aluminum Chassis Natural Aluminum Front Panel Detachable Rack Mount Brackets Some Sizes Available without Handles Shipped Knockdown Tilting Bails... | |
1.950 in. length, 3.540 in. Height, PI Series ABS Molded Enclosures This line of molded enclosures is ideally suited for instrumentation and telecommunications equipment from hand-held to desk top sizes. | |
16 ga. Steel Body Desk Top Rack Front and rear recessed flange, punched for 10-32 clip nuts on EIA universal spacing (5⁄8 - 5⁄8 - 1⁄2 in.) Welded, economy 19... | |
16 ga. Steel Body, 21 in. Panel Width, 5.5 in. Height, 13 in. Depth, 19 in. Rack Size, Rack Front and rear recessed flange, punched for 10-32 clip nuts on... | |
17 in. Width, Black, RMCS Series 19 in. Rack Mount Enclosures Can be used with or withouttt rack Mounting brackets Front and rear panels are interchangeable (one is off white,... | |
2.340 in. Length, 4.720 in. Height, PI Series ABS Molded Enclosures This line of molded enclosures is ideally suited for instrumentation and telecommunications equipment from hand-held to desk top sizes. | |
3.740 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure. | |
3.890 in. Length, 7.480 in. Height, PI-Series ABS Molted Enclosures This line of molded enclosures is ideally suited for instrumentation and telecommunications equipment from hand-held to desk top sizes. Available... | |
5.080 in. +⁄- 0.015 in. Length, High-Impact Polystyrene , Style A Plastic Cases These sturdy enclosures come in a variety of styles and sizes and are constructed of high quality... | |
5.434 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure. | |
6.142 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure. | |
Secure your wireless equipment... Remote wireless equipment such as access points, routers and bridges [see below] often are more vulnerable to tampering and theft. This can disrupt and even cripple... | |
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited... | |
ABS Body , 10.240 in. +⁄- 0.015 in. Length, 2.560 in. +⁄- 0.015 in. Height, Style E Plasticases Features molded in card guides and circuit board mounting bosses. Dark Gray... | |
ABS Molded Enclosure, 3.140 in. Length, 5.910 in. Height, PI Series This line of molded enclosures is ideally suited for instrumentation and telecommunications equipment from hand-held to desk top sizes. | |
ABS Plastic Enclosures Assembly by self-tapping screws, with aluminum top panel Features Practical and Economic Cases Molded in Hi-Impact ABS, UL94HB Four Sizes, Easy to Assemble Recessed Aluminum Top Panel... | |
ABS Thermoplastic Body , 7.874 in. +⁄- 0.015 in. Length, Plasticases Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure. Light Gray UL94-HB... | |
ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. | |
ABS Thermoplastic Body, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness... | |
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive... | |
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material The NBE series enclosures are the same as the NBB series with the addition of an anodized aluminum internal swingframe panel. This panel... | |
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in... | |
ABS-94VO Body, Black, Rack Mount, RM Series Enclosures Rack mount enclosures with removable panels and mounting options. Flame retardant material ABS 94VO. The height of the material is 1.7 in.. | |
Adapter Card Converter, 115 VAC ± 10 VAC @ 50⁄60 Hz Supply Voltage, RS-422⁄485 Interface PT — New keyboard enclosures. A sloped design with curved edges for a modern look. | |
Aluminum Die Cast Enclosure Shallow lid, deep body Separate channel system Textured polyester powder coat Neoprene oil and petrol resistant gasket standard. Special developed external mounting feet made from zinc-die-cast. | |
Aluminum, Natural Finish, 17.000 in. External Width, Rack Mount Chassis Side panel mounting holes are punched on 7⁄8" grid to allow total flexibility in mounting of components. Rear panel is... | |
Desktop Shadow Cabinet, 18 ga. Steel, Metallic Gray Finish, #6 x 1⁄4 in. Long Sheet Metal Screws Design Features. Tops, sides and bottom, 18 gauge steel panels, 16 gauge steel. | |
Electronic Enclosure, Polycarbonate (HB) Body Material OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. Polycarbonate... | |
Electronic Enclosure, Polycarbonate 94 V-2 Body Material. OD — New outdoor/IP rated enclosures. Ideal for harsh environments. Sturdy flanges allow the enclosure to mount to almost any surface. Polycarbonate material. | |
ELECTRONIC PART | |
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface | |
ENCLOSURE, ALUMINUM, EMI/RFI WATERTIGHT, 3.3 X 7.2 X 1.8 | |
Enclosure, High Impact ABS Plastic Body, Textured Grey Finish Available in 3 styles and a variety of sizes. All PlastiBox models come with vertical card guides and are bossed for... | |
Enclosure, Solid Cover, Polyester Modular, NEMA 4X, 25.59 x 21.59 inch | |
Enclosure, Utilibox, ABS Plastic Body Material, Textured Body with Smooth Insert Finish Available in 3 styles and a variety of sizes. All PlastiBox models come with vertical card guides and... | |
Enclosure,ABS Plastic,NEMA 4,4X,12,13,IEC 529,IP66,UL94 HB,Lt Grey,3.2x9.6x3.2in | |
Enclosure; NEMA; Flame Retard ABS Plastic; Screw Cover; Black; 8.25x5.00x3.00in | |
Enclosure;Handheld;A BS-9HB Plastic;Grayw/Black Rubber Sides;4.82 x 3.128 x 1.32 | |
Enclosure;NEMA 4X;Polyester;Instrum ent;Twist Latch;Gray;10.13Lx8. 26Wx6.13D in | |
Enclosure;Rack-Mount /Table Top;Aluminum;Mtg Brackets;Black;8.75H x17W;13D in | |
ENCLOSURE;VENTED ALUMINUM;RACK MOUNT/TABLE TOP;1.75X16.6X13 | |
ENCLOSURE;VENTED ALUMINUM;RACK MOUNT/TABLE TOP;1.75X16.6X18 | |
ENCLOSURE;VENTED ALUMINUM;RACK MOUNT/TABLE TOP;3.5X16.6X13 | |
ENCLOSURE;VENTED ALUMINUM;RACK MOUNT/TABLE TOP;3.5X16.6X18 | |
ENCLOSURE;VENTED ALUMINUM;RACK MOUNT/TABLE TOP;5.25X16.6X13 | |
Flush Mount, Plenum, 1⁄2 in. ⁄3⁄4 in. Cable Size, Ceiling Speaker Enclosures Compound knockout(s) provided for listed type metallic type fittings and plenum whip flex conduit Four horseshoe tab slots... | |
Gray Powder (Enclosure & Cover), White Powder (Inner Panel) Finish, Steel Body Panel Enclosures Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection... | |
Gray, White Powder Coated (Inner Panels) Finishing, Polyester Modular Enclosures Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings Provides outstanding insulation and protection where equipment may... | |
High Impact ABS Plastibox Available in 3 styles and a variety of sizes. All PlastiBox models come with vertical card guides and are bossed for mounting horizontal circuit cards. Black... | |
High Impact ABS Plastic Box with Battery Compartment Available in 3 styles and a variety of sizes. All PlastiBox models come with vertical card guides and are bossed for mounting... | |
High-Impact Polystyrene Body , Double-Textured PC Bone Gray Finish, Plasticases These sturdy enclosures come in a variety of styles and sizes and are constructed of high quality plastic materials. The... | |
Large Non-Metallic Enclosure, ABS⁄PC Blended Plastic Material, Light Gray Color Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with... | |
Molded ABS UL94-HB, Black, PRM Series, Rack Mount Boxs Made Out of a Durable, Black ABS Plastic with a UL94-HB Flammability Rating Can Be Quickly and Easily Converted from a... | |
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a... | |
NBA Series Enclosures, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them... | |
NBB Series NEMA Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for... | |
NBE Series Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material The NBE series enclosures are the same as the NBB series with the addition of an anodized aluminum internal... | |
NEMA 4X Enclosure, Neoprene Gasket Material, ABS, Polycarbonate Body Material Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and... | |
NEMA 4x Enclosure, Polycarbonate Material, Light Gray Color These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. | |
NEMA 4X Enclosures, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic... | |
NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Polycarbonate Body Material Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and... | |
NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and... | |
NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Thermoplastic Body Material Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and... | |
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the... | |
NEMA 4X Enclosures, Neoprene Gasket, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical... | |
NEMA 4X Fiberglass enclosures with Mounting bracket for Wall Mount Application. Durable and easy to machine Fiberglass Reinforced Plastic NFL version features stainless steel latch type lid closure Provides outstanding... | |
NEMA4X SEALED POLY ENCLOSURE W/MNT BRACKETS;LT.GRAY BODY/COVER;6.73LX4.7 6WX2.17H | |
OPEN RACK CABINET, 24 IN. X 20.375 IN. X 12 IN | |
OPEN RACK CABINET, 31 IN X 20.375 IN X 12 IN | |
Open Relay Rack, Steel Material, 12 ga. (Base), 14 ga. (Support Angle and Rail Assembly) Thickness Ideal for installations where easy access to components is a top priority. Each built... | |
Open Relay Racks, 12 ga. Steel Material, 650 lbs. Load Rating Ideal for installations where easy access to components is a top priority. Each built for years of solid, trouble-free... | |
Panel Mount, Black Finish, Swing Frame Rack, 14 ga. Steel Body These swing frame racks offer all the conveniences of a wall-mounted rack, plus the added advantage of a swing... | |
PJ Series, Polyester Modular Enclosures Molded fiberglass polyester enclosure Door is supported with a continuous stainless steel hinge Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings,... | |
Polycarbonate Body, Light Gray Body, Enclosures These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in... | |
Polycarbonate Body, Light Gray, Enclosures These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three... | |
Polycarbonate Enclosure with Light Grey Finish Recessed polyurethane gasket with tongue and groove construction Interlocking flange on cover and bottom sections Captive stainless steel cover screws are provided Cover screws... | |
Polycarbonate Plastic Body, Light Gray Body, Covers Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of... | |
PP Series Enclosures 3.719 in. L ABS-94HB body Molded rubber sides 1.100 in. Height and 2.487 in. Width. | |
PPL Series Enclosures 4.344 in. L ABS-94HB body Molded rubber sides 1.100 in. Height and 2.736 in. Width. | |
PT Series Keyboard Enclosure, ABS Plastic PT — New keyboard enclosures. A sloped design with curved edges for a modern look. Removable front and rear panels make it easy to... | |
R100 Series, Enclosure, Thick Wall Diecast Aluminum Body Material Temperature range -40 to +80°C Shallow lid, deep body Captive stainless steel lid screws The enclosure have a diecast aluminum alloy... | |
R130 Series, Polyester Modular Enclosures Captive polyfibre cover screws are provided with a standard slot head Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant Threaded... | |
R190 Series, Enclosure, Diecast Aluminum Body Material Captive stainless steel lid screws Enclosure can be mounted after closing lid The enclosure have diecast aluminum body material. | |
Rack Cabinets, 21.34 in. External Width, 31.50 in. Overall Depth Heavy duty 16-gauge solid steel top, bottom and sides Removable gland plate on rear bottom Finished with a rugged powder... | |
Rack Mount Instrument, aluminum Material, Rugged Textured Black Powder Paint Finish Perfect for rack Mount or table top applications or both Shipped knocked down to avoid shipping damage Uses all... | |
Rack, Cabinet;Desktop;Comp lete;19In;24U/42In;P nlDpth23In;Black;Ste el;RCSC Series | |
RACK;ACCESORRY;SHELF ;PANEL RAIL MOUNTED;FIXED;SOLID; 1.75HX7D | |
RACK;ACCESORRY;SHELF ;PANEL RAIL MOUNTED;FIXED;SOLID; 3.5HX14.5D | |
RACK;ACCESORRY;SHELF ;PANEL RAIL MOUNTED;VENTED;FIXED ;1.75HX7D | |
RACK;ACCESORRY;SHELF ;PANEL RAIL MOUNTED;VENTED;FIXED ;5.25HX14.5D | |
RACK;ACCESSORY;SHELF ;PANEL RAIL MOUNTED;FIXED;SOLID; 1.75HX7D | |
Rack;Desktop;16ga Steel;Black Pwdr Coat;Incl Rails;31D x 25Hin;21in Panel Height | |
REFK Series Cabinet Rack, 18.35 in. Panel Space, 16 ga. Solid Steel, 24.5 in. Depth Knockdown rack unit is shipped in a flat pack container for easy handling and shipping... | |
RMCV Series, Aluminum, Off-White⁄Smooth Black Powder Paint, Rack Mount Enclosure Boxs Easy access to inside, as only 4 screws need to be removed from any of the 6 panels Aluminum... | |
RMCV Series, Rack Mount Instrument, 8.5 in. Width, 8 in. Depth Perfect for rack mount or table top applications or both Shipped knocked down to avoid shipping damage Uses all... | |
SL Series Plastic Electronic Enclosures Flammability rating UL94V-0 ABS Plastic with UL's Highest Flame Rating of 94-5 VA Internal PC Board Mounting Bosses Textured Finish Screw-on Covers and Screws Included... | |
SL Series Plastic Electronic Enclosures Slender profile is ideal for today’s surface mount technology Sleek design meets the demand for contemporary styling ABS Plastic with UL's Highest Flame Rating of... | |
Slope Enclosure, Aluminum Base Material, Black Textured (Base) Finish The clean, contemporary design of both units gives you excellent visibility of panel mounted components. 2-Piece Design: Base — 0.090" aluminum; | |
Slope Enclosure, Aluminum Base Material, Screw Size is 6-32 x 3⁄8 LG. Screws The clean, contemporary design of both units gives you excellent visibility of panel mounted components. 2-Piece Design:... | |
Steel Body, N1J Series Panel Enclosures Full swing door using butt hinges Wall Mounting Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. | |
Style E Plastic Cases Features molded in card guides and circuit board mounting bosses. Light Gray High Impact ABS Plastic Covers Black Plastic End Panels | |
Table Top Relay Racks, Steel Body, 20.375 in. Overall Length Chassis-type base holds heavy components for table mounting applications. Supporting angles provide strength, rigidity. Panel mounting rails tapped 10-32 on... | |
Thick Wall Enclosure, Aluminum Die-Cast Body Material, Textured Polyester Powder Coat Finish Thick wall enclosure Aluminum die-cast body material Textured polyester powder coat finish Thick wall enclosure, aluminum die-cast body... | |
Thick Wall Watertight Diecast Aluminum Enclosure, 2.6 x 3.9 x 1.6 | |
Thick Wall Watertight Diecast Aluminum Enclosure, 3.1 x 3.1 x 2.4 | |
Thick Wall Watertight Diecast Aluminum Enclosure, 3.1 x 6.3 x 2.4 | |
Thick Wall Watertight Diecast Aluminum Enclosure, 4.7 x 4.7 x 3.9 | |
Thick Wall Watertight Diecast Aluminum Enclosure,8L x 4W x 3.2D in | |
Thick Wall Watertight Diecast aluminum Enclosure. 2.6 x 2.6 x 1.6 | |
Thick Wall Watertight Diecast Aluminum Enclosure. 3.1 x 4.7 x 2.4 | |
Thick Wall Watertight Diecast Aluminum Enclosure. 3.9 x 5.9 x 3.1 | |
Thick Wall Watertight Diecast Aluminum Enclosure. 6.3 x 6.3 x 3.9 | |
This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents. Features • Durable and Easy to Machine... | |
This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents. Features • Durable and Easy to Machine... | |
This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents. Features • Durable and Easy to Machine... | |
This gasketed enclosure is for use in many wet, dirty and/or corrosive environments. Plastic hinges and unique plastic latches make for an effective but inexpensive closure system. Alternative latching and... | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LCLEAR LID, 6.5 X 4.92 X 2.95 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 2.56 X 2.36 X 1.57 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 3.35 X 3.15 X 2.17 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 4.13 X 2.95 X 2.17 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 4.92 X 3.35 X 2.17 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 5.71 X 4.13 X 1.57 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 5.71 X 4.13 X 2.36 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 6.5 X 3.35 X 2.17 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 6.5 X 4.92 X 2.95 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 7.32 X 5.75 X 2.95 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 8.66 X 6.5 X 2.36 | |
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 8.66 X 6.5 X 3.35 |
<< Prev | Next >> |