Altech Corp. Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in. 735-414

Description
Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures Direct mount Corrosion and maintenance free Medium to large size Polystyrene base and cover Polycarbonate transparent doors Integral seals High mechanical strength Dust and moisture proof Halogen free Up to IP65 protection Polycarbonate Transparent Doors Sidewalls with Knockouts, IP 65 (NEMA 4X)

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in. - 70075299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in.
70075299
Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in. 70075299
Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures Direct mount Corrosion and maintenance free Medium to large size Polystyrene base and cover Polycarbonate transparent doors Integral seals High mechanical strength Dust and moisture proof Halogen free Up to IP65 protection Polycarbonate Transparent Doors Sidewalls with Knockouts, IP 65 (NEMA 4X)

Polystyrene Body, Polyurethane Gasket, Light Gray, Enclosures

  • Direct mount
  • Corrosion and maintenance free
  • Medium to large size
  • Polystyrene base and cover
  • Polycarbonate transparent doors
  • Integral seals
  • High mechanical strength
  • Dust and moisture proof
  • Halogen free
  • Up to IP65 protection
  • Polycarbonate Transparent Doors
  • Sidewalls with Knockouts, IP 65 (NEMA 4X)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70075299
Product Name Enclosure; Polystyrene; Polyurethane; Light Gray; 11.81 in.; 11.81 in.
Type Junction Box
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosures For Large Graphics Displays - DATEC-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; T-Shaped
Length 7.87 to 10.47 inch (200 to 266 mm)
View Details
 - 1368930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.53 inch (115 mm)
Width 2.03 inch (51.6 mm)
Depth 4.69 inch (119 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Interlinking block - CPX-M-GE-EV-Z-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details