Part Number: 1068
BATT HLD COIN 24.5MM 1CEL PC PIN
COIN CELL HOLDER, 24MM DIA, VERTICAL MNT; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes
Keystone Electronics Corp. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Battery Holders | Battery Holders | Battery Holders |
Product Number | 1068 | 36-1068-ND | 39T8534 |
Product Name | THM (Vertical/Slimline) Holder for (1) 2450 Cell | Battery Holders, Clips, Contacts | Coin Cell Holder, 24Mm Dia, Vertical Mnt; Battery Sizes Accepted Keystone |
Type | Plastic Holder | Coin Cell Holder; Holder (Open) | |
Material | PBT, UL 94V-0 | ||
Cell Capacity | Single Cell | Single Cell |