Xenotronix, Inc. Datasheets for Battery Chargers
Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.
Battery Chargers: Learn more
| Product Name | Notes |
|---|---|
| Endorsed by EnerSys to charge and maintain their line of Odyssey® DrycellTM batteries – models PC310, PC535, PC545, PC625 and PC680 (and variants) Appropriate for Cyclon® D, X, E & | |
| Endorsed by EnerSys to charge and maintain their line of Odyssey® DrycellTM batteries – models PC310, PC535, PC545, PC625, PC680, PC925 & PC1200* (and variants) Appropriate for Cyclon® D, X,... | |
| The HPX10 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. | |
| The HPX150 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. | |
| The HPX30 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. | |
| The HPX60 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. | |
| The MHTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. | |
| The NDX40 is a precision constant current quick charger that uses negative-delta-V detection to terminate the charge. When charging is complete, the current is pulsed to maintain the battery with... | |
| The NTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. |