RS Components, Ltd. 549261

Description
High Quality range of Automatic 3 Stage 12V Lead Acid Battery Chargers, Charging Current(s) of 2~50A with many models provided in Aluminium impact resistant casing and supplied with UK and EU Mains Leads & Crocodile Clip Connectors 3 Stage Control (Fast/Normal/Float). Full Charge with Automatic Shutdown. Short Circuit Output Protected. Most models with 115/230V input range. Reverse Polarity Protected. Overload Protected. Compliant to safety standards. LED Indicator Included. RoHS & CE Directive Compliant. UK / EU Plugs Charge Current = 12A Input Voltage = 115 V ac, 230 V ac Output Voltage = 12V Plug Type = EU Number of Charge Stages = 3 Dimensions = 186 x 88 x 47.5mm Weight = 800g Standards Met = CE Certified, RoHS Compliant Battery Type Charged = Lead Acid User Interface = Indicator LEDs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 549261 - RS Components, Ltd.
Corby, Northants, United Kingdom
High Quality range of Automatic 3 Stage 12V Lead Acid Battery Chargers, Charging Current(s) of 2~50A with many models provided in Aluminium impact resistant casing and supplied with UK and EU Mains Leads & Crocodile Clip Connectors 3 Stage Control (Fast/Normal/Float). Full Charge with Automatic Shutdown. Short Circuit Output Protected. Most models with 115/230V input range. Reverse Polarity Protected. Overload Protected. Compliant to safety standards. LED Indicator Included. RoHS & CE Directive Compliant. UK / EU Plugs Charge Current = 12A Input Voltage = 115 V ac, 230 V ac Output Voltage = 12V Plug Type = EU Number of Charge Stages = 3 Dimensions = 186 x 88 x 47.5mm Weight = 800g Standards Met = CE Certified, RoHS Compliant Battery Type Charged = Lead Acid User Interface = Indicator LEDs

High Quality range of Automatic 3 Stage 12V Lead Acid Battery Chargers, Charging Current(s) of 2~50A with many models provided in Aluminium impact resistant casing and supplied with UK and EU Mains Leads & Crocodile Clip Connectors
3 Stage Control (Fast/Normal/Float). Full Charge with Automatic Shutdown. Short Circuit Output Protected. Most models with 115/230V input range. Reverse Polarity Protected. Overload Protected. Compliant to safety standards. LED Indicator Included. RoHS & CE Directive Compliant. UK / EU Plugs
Charge Current = 12A
Input Voltage = 115 V ac, 230 V ac
Output Voltage = 12V
Plug Type = EU
Number of Charge Stages = 3
Dimensions = 186 x 88 x 47.5mm
Weight = 800g
Standards Met = CE Certified, RoHS Compliant
Battery Type Charged = Lead Acid
User Interface = Indicator LEDs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Chargers
Product Number 549261
Compliances RoHS
Approval CE Certified, RoHS Compliant
Power Source AC
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 8003079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Battery Type / Chemistry Ni-Cd; Ni-MH
Cell Size AA; AAA; C; D; 9V
View Details
 - 8787477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source AC
Input Voltage 100 to 240 volts
Battery Type / Chemistry Lithium; Ni-MH
View Details
 - 549334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Approval CE Certified, RoHS Compliant
Power Source AC
View Details
 - 9053592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 100 to 240 volts
Current 0.8 amps
Output Voltage 12.0 volts
View Details