Charges 2 or 4 AA/AAA NiMH rechargeable batteries. Charging Current:2 or 4 x AA, 500mA2 or 4 x AAA, 220mA. Complete charging in 3 hours or less for Energizer® Universal Batteries
Battery Sizes Charged = AA, AAA
Number of Batteries Charged = 4
Chemistries Charged = NiMH
Plug Type = EURO
Charging Time = 3 - 5h
Dimensions = 70 x 50 x 110mm
RS Components, Ltd. | |
---|---|
Product Category | Battery Chargers |
Product Number | 8602825 |
Battery Type / Chemistry | Ni-MH |