2-pin IEC 320 input connection. ÎV full charge sensing, followed by a trickle charge. Safety timer. Dimensions L. 107 x W. 67 x H. 36.5mm. Weight 250g
Chemistries Charged = NiCd, NiMH
Input Voltage = 90 - 264V ac
Maximum Output Power = 35W
Safety Timer = Yes
Dimensions = 107 x 67 x 36.5mm
Number of Cells Charged = 6 - 12
Weight = 250g
RS Components, Ltd. | |
---|---|
Product Category | Battery Chargers |
Product Number | 4942065 |
Power Source | AC |