Powerful 150W compact charger. Universal voltage input. Power factor corrected. 3 step charge control. Reverse polarity and short circuit proof
Charge Current = 10A
Input Voltage = 90 - 264V ac
Output Voltage = 12V
Number of Charge Stages = 3
Dimensions = 210 x 148 x 58mm
Weight = 1.4kg
Battery Type Charged = Lead Acid
RS Components, Ltd. | |
---|---|
Product Category | Battery Chargers |
Product Number | 4363721 |
Power Source | AC |