Enclosed Battery Charger 28.8V 12.5A 24V
DigiKey | |
---|---|
Product Category | Battery Chargers |
Product Number | 1866-3736-ND |
Product Name | Battery Chargers |
Approval | CB, cURus |
Operating Temperature | -20 to 60 C (-4 to 140 F) |
Input Voltage | 90 to 264 volts |