Cell-Con, Inc. Datasheets for Battery Chargers

Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.


Battery Chargers: Learn more

Product Name Notes
Standard features for all chargers include: • CE, UL, Medically approved models • Universal input (90-264VAC / 47-63Hz) for worldwide use • Desktop and wall plug in versions • 3...
Standard features for all chargers include: • CE, UL, Medically approved models • 16W, 36W, and 65W versions • Universal input (90-264VAC / 47-63Hz) for worldwide use • Desktop and...
Standard features for all chargers include: • CE, UL, Medically approved models • Universal input (90-264VAC / 47-63Hz) for worldwide use • Desktop and wall plug in versions • 3...
Cell-Con provides both single and multi-position custom battery chargers to original equipment manufacturers when a standard, stocked charger will not fulfill the specific requirements of an application. Because of our...
Multiple battery packs can be independently charged, simultaneously, by utilizing one of the multi-position charging solutions offered by Cell-Con. Depending on specific design criteria, a charger will be provided from...