You can achieve two to three times the capacity of an equivalent size NiCd battery with this NiMH rechargeable battery, and its energy density can approach that of a lithium-ion battery. NiMH cells can outperform an alkaline battery in a single charge and they offer many benefits and options for electronic devices. You will have more power for longer with the advantage of lower internal resistance, therefore you can be confident that if youâre using your camera or gadget, your power source wonât fade.
For general purpose applications and high drain gadgets or devices, like cameras with LCDs and video controllers.
Up to 3 times more capacity of an NiCd battery. Outperform in a single charge to that of an alkaline battery. Rechargeable. No memory effect on your devices. Near to constant voltage until the end of battery life
Chemistry = NiMH
Capacity = 160mAh
Size = 9V
Terminal Type = Press Stud
Nominal Voltage = 8.4V
Operating Temperature Range = -10 - +60°C
Maximum Operating Temperature = +60°C
Minimum Operating Temperature = -10°C
RS Components, Ltd. | |
---|---|
Product Category | Batteries |
Product Number | 5046095 |
Secondary Batteries | Nickel-metal Hydride |