Photo-lithium batteries were developed to power a wide range of applications that require optimum performance and reliability. The increased capacity and superior shelf life makes them ideal for memory back-up, computers and cameras. All models are highly reliable and excellent quality.
High energy density, safety and reliability. High current pulse discharge capability. Superior shelf life with minimal discharge. Wide temperature range (-40 â +70 °C)
Size = 2CR5
Chemistry = Lithium Manganese Dioxide
Nominal Voltage = 6V
Dimensions = 45 x 34 x 17mm
RS Components, Ltd. | |
---|---|
Product Category | Batteries |
Product Number | 4574662 |
Primary Batteries | Lithium / Manganese Dioxide |
Secondary Batteries | Lithium / Manganese Dioxide |
Specialty Cells | 2CR5 |
Application | Camera / Electronic Cells |