Maintenance free battery modules with 1.2 Ah up to 12 Ah (lead-gel accumulator) for ambient temperatures from 0 to +40 °C. A high-temperature battery module with 2.5 Ah (pure-lead accumulator) for ambient temperatures of â40°C to +60°C. The battery modules are prewired with battery retainer and terminals. For longer buffer times, the battery modules can be connected in parallel. Mounting onto standard mounting rail or directly to the wall.
⢠Protection Class III,⢠Can be mounted on a DIN Rail or directly onto a wall,⢠Prewired with battery retainer and terminals
Capacity = 12Ah
Nominal Voltage = 24V
Dimensions = 118 x 253 x 121mm
Weight = 9kg
Operating Temperature Range = +5 - +40°C
CAD Drawing = 3D CAD Model
Minimum Operating Temperature = +5°C
Maximum Operating Temperature = +40°C
RS Components, Ltd. | |
---|---|
Product Category | Batteries |
Product Number | 3730366 |
Voltage | 24 volts |
Capacity | 12 ampere-hr |
Operating Temperature | 41 to 104 F (5 to 40 C) |