Coin, 7.9mm Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
COIN BATTERY, ALKALINE, 1.5V, 0.045AH ROHS COMPLIANT: NA
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Batteries | Batteries |
Product Number | 490-18189-ND | 69AH5460 |
Product Name | Batteries Non-Rechargeable (Primary) | Coin Battery, Alkaline, 1.5V, 0.045Ah Rohs Compliant Murata |
Specialty Cells | Coin Cell or Button Cell | |
Application | General Purpose | |
Capacity | 0.0450 ampere-hr |