AA 7.2V Nickel Metal Hydride Battery Pack
DigiKey | |
---|---|
Product Category | Batteries |
Product Number | N703-L023-ND |
Product Name | Battery Packs |
Secondary Batteries | Nickel-metal Hydride |
Standard Cylindrical Battery Sizes | AA |
Specialty Cells | Battery Packs and Assemblies |
Application | General Purpose |