RJD Series batteries are different in design from other similar-looking batteries. A new encapsulation technology significantly increases storage capacity by completely utilizing the space within the cell case. Not only has the energy density per lithium ion been improved, the failure rate is superior to older designs. Encapsulation, unlike the conventional stacking method, resolved manufacturing issues which affect safety and reliability. As a result, RJD Series batteries allow manufacturers to offer new levels of performance without product redesign.
BATT LI-ION 3.7V COIN 30.0MM
Coin, 30.0mm 3.7V Lithium-Ion Battery Rechargeable (Secondary) 200mAh
Illinois Capacitor | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Batteries | Batteries | Batteries |
Product Number | RJD3032ST1 | RJD3032ST1 | 1572-1633-ND |
Product Name | Rechargeable LI-ION Battery | Battery Products - Batteries Rechargeable (Secondary) | Batteries Rechargeable (Secondary) |
Primary Batteries | Lithium-Ion | ||
Standard Cylindrical Battery Sizes | Coin, 30.0mm | ||
Voltage | 3.7 volts | ||
Capacity | 0.2000 ampere-hr | 0.2000 ampere-hr |