3.7V Lithium Polymer Battery Rechargeable (Secondary) 250mAh
DigiKey | |
---|---|
Product Category | Batteries |
Product Number | 1471-MIKROE-4471-ND |
Product Name | Batteries Rechargeable (Secondary) |
Application | General Purpose |
Capacity | 0.2500 ampere-hr |
Operating Temperature | 14 to 140 F (-10 to 60 C) |