AA Lithium Thionyl Chloride 3.6V Battery Non-Rechargeable (Primary)
BATTERY LITHIUM 3.6V AA
AA Size Lithium Battery
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Batteries | Batteries | Batteries |
Product Number | 439-1010-ND | TL-2100/S | 70102895 |
Product Name | Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) | Battery; AA; Lithium; 2.1 Ah @ 2 mA, 2 V; 3.6 V; 1.988 in. H x 0.173 in. Dia. |
Standard Cylindrical Battery Sizes | AA | AA | 2/3AA; AA |
Application | General Purpose | ||
Capacity | 2.1 ampere-hr | 2.1 ampere-hr | 2.1 ampere-hr |
Operating Temperature | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |
Width / Diameter | 0.5700 inch (14.48 mm) |